Clippard Reducer 2CPF-PKG

Description
(PRICE/PK OF 10), 1/8” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 10), 1/8” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 37002427 - Radwell International
Willingboro, NJ, United States
Reducer
37002427
Reducer 37002427
(PRICE/PK OF 10), 1/8” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10), 1/8” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 37002427
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-243 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
MWS 15:1 Spur / 7:1 Worm Composite - MWS-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details