Clippard Reducer 1CJF-PKG

Description
(PRICE/PK OF 10), 1/16” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 10), 1/16” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 51740242 - Radwell International
Willingboro, NJ, United States
Reducer
51740242
Reducer 51740242
(PRICE/PK OF 10), 1/16” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10), 1/16” NPT TO #10-32 FEMALE REDUCER, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 51740242
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
LWS 115:1 Spur / 30:1 Worm Composite - LWS-115S30W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 3450 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm)
View Details