Iso-Tip Soldering Tip; Tip / Nozzle Width Iso-Tip 7545

Description
SOLDERING TIP; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Fine; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA
Datasheet
Description
SOLDERING TIP; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Fine; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip; Tip / Nozzle Width Iso-Tip - 44F6653 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip; Tip / Nozzle Width Iso-Tip
44F6653
Soldering Tip; Tip / Nozzle Width Iso-Tip 44F6653
SOLDERING TIP; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Fine; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA

SOLDERING TIP; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Fine; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 44F6653
Product Name Soldering Tip; Tip / Nozzle Width Iso-Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244133 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details