Iso-Tip Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip 7535

Description
Tools, Tips Soldering; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip - 44F6652 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip
44F6652
Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip 44F6652
Tools, Tips Soldering; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA

Tools, Tips Soldering; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 44F6652
Product Name Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631102 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details