Iso-Tip Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip 7482

Description
Tools, Tips Soldering; Tip / Nozzle Width:0.381mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:0.381mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip - 52F9316 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip
52F9316
Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip 52F9316
Tools, Tips Soldering; Tip / Nozzle Width:0.381mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA

Tools, Tips Soldering; Tip / Nozzle Width:0.381mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52F9316
Product Name Tools, Tips Soldering; Tip / Nozzle Width Iso-Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024556 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details