Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
CLIFF ELECTRONIC COMPONENTS LTD.
FMJ7201FJ2 -- MOTORS - AC, DC
Cliff Electronic Components Ltd.
Motors - AC, DC
FMJ7201FJ2
Description
SYNC GEAR MOTOR SP36 30RPM CCW
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SYNC GEAR MOTOR SP36 30RPM CCW
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4654-FMJ7201FJ2-ND
Motors - AC, DC
4654-FMJ7201FJ2-ND
SYNC GEAR MOTOR SP36 30RPM CCW
SYNC GEAR MOTOR SP36 30RPM CCW
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gearmotors
Product Number
4654-FMJ7201FJ2-ND
Product Name
Motors - AC, DC
Motor Type
AC Motor
AC Construction
Synchronous
Output Power
0.0054 HP
Continuous Torque
0.5 In-lbs (0.6003 kg-cm)
Unlock Full Specs
to access all available technical data
Similar Products
Bodine Electric Company
K-2 Series Parallel Shaft AC Gearmotor
0765
Specs
Motor Type
AC Motor
AC Voltage & Frequency
120V/60Hz
Phase
Single-phase
View Details
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297H-90V GP42-007
Specs
Commutation
Brushless
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
View Details
FAULHABER MICROMO
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology
Series 1509 ... B 4 Pole Technology
Specs
Motor Type
DC Motor; Stepper Motor
Commutation
Brushless
DC Voltage Range
6.0 VDC
View Details
Constar Motion Co., Ltd
Precision Gearmotor with Planetary Gearbox(Epson gears)
C1020...10PP...(3)
Specs
DC Voltage Range
2.5 VDC
Continuous Torque
0.1 In-lbs (0.1000 kg-cm)
Gear Type
Planetary
View Details