Cliff Electronic Components Ltd. Motors - AC, DC FMJ7201FJ1

Description
SYNC GEAR MOTOR SP36 30RPM CW
Request a Quote Datasheet
Description
SYNC GEAR MOTOR SP36 30RPM CW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4654-FMJ7201FJ1-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4654-FMJ7201FJ1-ND
Motors - AC, DC 4654-FMJ7201FJ1-ND
SYNC GEAR MOTOR SP36 30RPM CW

SYNC GEAR MOTOR SP36 30RPM CW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 4654-FMJ7201FJ1-ND
Product Name Motors - AC, DC
Motor Type AC Motor
AC Construction Synchronous
Output Power 0.0054 HP
Continuous Torque 0.5 In-lbs (0.6003 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Spur Gearbox - C16**...13MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details