Cliff Electronic Components Ltd. Motors - AC, DC FMJ7201FB1

Description
SYNCH GEAR MOTOR SP3 2.5RPMCW
Request a Quote Datasheet
Description
SYNCH GEAR MOTOR SP3 2.5RPMCW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4654-FMJ7201FB1-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4654-FMJ7201FB1-ND
Motors - AC, DC 4654-FMJ7201FB1-ND
SYNCH GEAR MOTOR SP3 2.5RPMCW

SYNCH GEAR MOTOR SP3 2.5RPMCW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 4654-FMJ7201FB1-ND
Product Name Motors - AC, DC
Motor Type AC Motor
AC Construction Synchronous
Output Power 0.0054 HP
Continuous Torque 6.1 In-lbs (7.01 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP02AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details