SMD SOCKET DC-10AS 2.1MM PIN
SMD SOCKET DC-10AS 2.1MM PIN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4654-FC68148S-ND | FC68148S |
| Product Name | Power Connectors | Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Surface Mount | Surface Mount |