Win Source Part Number: 1294276-FC681465P
Category: Connectors, Interconnects>Barrel
Connector Type: Jack
Termination: Kinked Pin, Solder
Package: Bag
Contact Material: Brass, Beryllium Copper, Phosphor Bronze
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 50
Voltage - Rated: 12VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.1mm (0.083") or 2.5mm (0.098") ID, 6.30mm OD (0.248")
Mounting Type: Through Hole, Right Angle
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: CLIFF Electronic Components Ltd
Other Names: 3185-FC681465P
DC-10LP DUAL SOCKET PCB MOUNT
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1294276-FC681465P | 4654-FC681465P-ND |
| Product Name | Connectors, Interconnects - Barrel - Power Connectors | Power Connectors |
| Termination | Kinked Pin, Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 12 volts | 12 volts |