Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
CLIFF ELECTRONIC COMPONENTS LTD.
FC68124 -- AUDIO CONNECTORS
Cliff Electronic Components Ltd.
Audio Connectors
FC68124
Description
3.5MM 4P JACK PLUG BLACK 4MM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3.5MM 4P JACK PLUG BLACK 4MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Audio Connectors
4654-FC68124-ND
Audio Connectors
4654-FC68124-ND
3.5MM 4P JACK PLUG BLACK 4MM
3.5MM 4P JACK PLUG BLACK 4MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
4654-FC68124-ND
Product Name
Audio Connectors
Connector Type
Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male
Specs
Geometry
Right Angle
View Details
SCHURTER Inc
Msm22 Nx 00 05A Ri 0Rg Schurter
1241.671
View Details
Beckhoff Automation LLC
ZS4100-1113 | Connector for AF1000: motor connection plug, single-phase supply, PU: 10 pcs
View Details
Strainsert
Mating Connector/Plugs
PT01A-10-6P(SR)
Specs
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details