CLIFF ELECTRONIC COMPONENTS LTD.
FC1066A -- AUDIO CONNECTORS
Cliff Electronic Components Ltd.
Audio Connectors
FC1066A
Description
JACK PLUG BLK 3.5MM MONO
Request a Quote
Email Supplier
Datasheet
Description
JACK PLUG BLK 3.5MM MONO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
4654-FC1066A-ND |
|
Product Name
|
Audio Connectors |
|
Connector Type
|
Audio / Video; Phone Jack / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details