Manufacturer: CLIFF Electronic Components Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158920-CL15501A
Color: Black
Contact Material: Brass
Current Rating: 15 A
Length: 42 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1158920-CL15501A |
| Product Name | Custom Parts - Custom Parts (B - D) - CL15501A |