Cliff Electronic Components, Inc. Binding Post, 4Mm, 15A, Panel, Yellow; Product Range Cliff Electronic Components TP1 YELLOW

Description
BINDING POST, 4MM, 15A, PANEL, YELLOW; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 4MM, 15A, PANEL, YELLOW; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 4Mm, 15A, Panel, Yellow; Product Range Cliff Electronic Components - 75R3345 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 4Mm, 15A, Panel, Yellow; Product Range Cliff Electronic Components
75R3345
Binding Post, 4Mm, 15A, Panel, Yellow; Product Range Cliff Electronic Components 75R3345
BINDING POST, 4MM, 15A, PANEL, YELLOW; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 4MM, 15A, PANEL, YELLOW; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75R3345
Product Name Binding Post, 4Mm, 15A, Panel, Yellow; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Nano Strip Connectors - A79000-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details