Cliff Electronic Components, Inc. Binding Post, 4Mm, 15A, Panel, White; Product Range Cliff Electronic Components TP1 WHITE

Description
BINDING POST, 4MM, 15A, PANEL, WHITE; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 4MM, 15A, PANEL, WHITE; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 4Mm, 15A, Panel, White; Product Range Cliff Electronic Components - 76R0532 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 4Mm, 15A, Panel, White; Product Range Cliff Electronic Components
76R0532
Binding Post, 4Mm, 15A, Panel, White; Product Range Cliff Electronic Components 76R0532
BINDING POST, 4MM, 15A, PANEL, WHITE; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 4MM, 15A, PANEL, WHITE; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R0532
Product Name Binding Post, 4Mm, 15A, Panel, White; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details