Cliff Electronic Components, Inc. Binding Post, 4Mm, 15A, Panel, Black; Product Range Cliff Electronic Components TP1 BLACK

Description
BINDING POST, 4MM, 15A, PANEL, BLACK; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 4MM, 15A, PANEL, BLACK; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 4Mm, 15A, Panel, Black; Product Range Cliff Electronic Components - 76R0531 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 4Mm, 15A, Panel, Black; Product Range Cliff Electronic Components
76R0531
Binding Post, 4Mm, 15A, Panel, Black; Product Range Cliff Electronic Components 76R0531
BINDING POST, 4MM, 15A, PANEL, BLACK; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 4MM, 15A, PANEL, BLACK; Product Range:TP Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R0531
Product Name Binding Post, 4Mm, 15A, Panel, Black; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products