Cliff Electronic Components, Inc. Terminal, 4Mm; Product Range Cliff Electronic Components TP/6S YELLOW ASSEMBLED.

Description
TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Description
TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, 4Mm; Product Range Cliff Electronic Components - 51R7810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 4Mm; Product Range Cliff Electronic Components
51R7810
Terminal, 4Mm; Product Range Cliff Electronic Components 51R7810
TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Yellow; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51R7810
Product Name Terminal, 4Mm; Product Range Cliff Electronic Components
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details