Cliff Electronic Components, Inc. Binding Post, 4Mm, Red; Product Range Cliff Electronic Components TP/6S RED ASSEMBLED.

Description
BINDING POST, 4mm, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Red; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes
Description
BINDING POST, 4mm, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Red; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 4Mm, Red; Product Range Cliff Electronic Components - 34R9144 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 4Mm, Red; Product Range Cliff Electronic Components
34R9144
Binding Post, 4Mm, Red; Product Range Cliff Electronic Components 34R9144
BINDING POST, 4mm, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Red; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, 4mm, RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Red; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34R9144
Product Name Binding Post, 4Mm, Red; Product Range Cliff Electronic Components
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details