Cliff Electronic Components, Inc. Terminal, 4Mm; Product Range Cliff Electronic Components TP/6S BLUE ASSEMBLED.

Description
TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Description
TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, 4Mm; Product Range Cliff Electronic Components - 33R1388 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 4Mm; Product Range Cliff Electronic Components
33R1388
Terminal, 4Mm; Product Range Cliff Electronic Components 33R1388
TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

TERMINAL, 4MM; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Blue; Contact Material:Brass; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33R1388
Product Name Terminal, 4Mm; Product Range Cliff Electronic Components
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details