Cliff Electronic Components, Inc. Binding Post, 4Mm, Black; Product Range Cliff Electronic Components TP/6S BLACK ASSEMBLED.

Description
BINDING POST, 4mm, BLACK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 4mm, BLACK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 4Mm, Black; Product Range Cliff Electronic Components - 33R1387 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 4Mm, Black; Product Range Cliff Electronic Components
33R1387
Binding Post, 4Mm, Black; Product Range Cliff Electronic Components 33R1387
BINDING POST, 4mm, BLACK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, 4mm, BLACK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33R1387
Product Name Binding Post, 4Mm, Black; Product Range Cliff Electronic Components
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products