SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Yellow; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08WX2599 |
| Product Name | Socket, 4Mm, Panel; Gender Cliff Electronic Components |
| Termination | Solder |