Cliff Electronic Components, Inc. Socket, 4Mm, Panel; Gender Cliff Electronic Components S14-WHITE

Description
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:White; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:White; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel; Gender Cliff Electronic Components - 08WX2598 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel; Gender Cliff Electronic Components
08WX2598
Socket, 4Mm, Panel; Gender Cliff Electronic Components 08WX2598
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:White; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:White; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2598
Product Name Socket, 4Mm, Panel; Gender Cliff Electronic Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details