Cliff Electronic Components, Inc. Socket, 4Mm, Panel; Gender Cliff Electronic Components S14-GREEN

Description
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Green; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Green; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel; Gender Cliff Electronic Components - 08WX2596 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel; Gender Cliff Electronic Components
08WX2596
Socket, 4Mm, Panel; Gender Cliff Electronic Components 08WX2596
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Green; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Green; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2596
Product Name Socket, 4Mm, Panel; Gender Cliff Electronic Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details