Cliff Electronic Components, Inc. Socket, 4Mm, Panel; Gender Cliff Electronic Components S14-BLUE

Description
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel; Gender Cliff Electronic Components - 08WX2595 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel; Gender Cliff Electronic Components
08WX2595
Socket, 4Mm, Panel; Gender Cliff Electronic Components 08WX2595
SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, 4MM, PANEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2595
Product Name Socket, 4Mm, Panel; Gender Cliff Electronic Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers