Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components P14 RED + CL1468

Description
CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components - 08WX2584 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components
08WX2584
Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components 08WX2584
CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2584
Product Name Conn, Banana, Plug, 10A, Solder, Red; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details