Cliff Electronic Components, Inc. Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components FW6195

Description
PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product RoHS Compliant: Yes
Datasheet
Description
PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components - 94AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components
94AC8865
Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components 94AC8865
PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product RoHS Compliant: Yes

PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC8865
Product Name Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details