Cliff Electronic Components, Inc. Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components FW6192

Description
PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components - 94AC8864 - Newark, An Avnet Company
Chicago, IL, United States
Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components
94AC8864
Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components 94AC8864
PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

PHONO CONN, 3POS, JACK, PCB; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC8864
Product Name Phono Conn, 3Pos, Jack, Pcb; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-BFG.1T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers