Cliff Electronic Components, Inc. Rca Conn, Jack, 3Pos, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components FW6190

Description
RCA CONN, JACK, 3POS, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RCA CONN, JACK, 3POS, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Conn, Jack, 3Pos, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components - 69AC5870 - Newark, An Avnet Company
Chicago, IL, United States
Rca Conn, Jack, 3Pos, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components
69AC5870
Rca Conn, Jack, 3Pos, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components 69AC5870
RCA CONN, JACK, 3POS, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes

RCA CONN, JACK, 3POS, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC5870
Product Name Rca Conn, Jack, 3Pos, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details