Cliff Electronic Components, Inc. Socket, 15Amp, Black; Connector Type Cliff Electronic Components FM7081

Description
SOCKET, 15AMP, BLACK; Connector Type:3 Pin Socket; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes
Description
SOCKET, 15AMP, BLACK; Connector Type:3 Pin Socket; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 15Amp, Black; Connector Type Cliff Electronic Components - 20T2063 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 15Amp, Black; Connector Type Cliff Electronic Components
20T2063
Socket, 15Amp, Black; Connector Type Cliff Electronic Components 20T2063
SOCKET, 15AMP, BLACK; Connector Type:3 Pin Socket; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

SOCKET, 15AMP, BLACK; Connector Type:3 Pin Socket; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T2063
Product Name Socket, 15Amp, Black; Connector Type Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details