Cliff Electronic Components, Inc. Circular Connector, Plug, 3Pos, Cable; Product Range Cliff Electronic Components FM686843

Description
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 3Pos, Cable (part number 04AC0286) from the Cliffcon 68 series is designed for rugged and waterproof applications, featuring an IP68 rating for use in underwater, outdoor, and indoor environments when mated or with an optional sealing cap. It has a threaded coupling type and accommodates a cable outer diameter of 5-8mm. The connector is constructed with a nylon66 plastic shell and a PPS insert, both rated for fire resistance (V-0). It includes three gold-plated brass contacts, with a rated current of 13A and a rated voltage of 250V AC. The connector supports solder termination and has an insulation resistance of 2000MΩ. It is suitable for a temperature range of -25 to +85°C and is CE and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 3Pos, Cable (part number 04AC0286) from the Cliffcon 68 series is designed for rugged and waterproof applications, featuring an IP68 rating for use in underwater, outdoor, and indoor environments when mated or with an optional sealing cap. It has a threaded coupling type and accommodates a cable outer diameter of 5-8mm. The connector is constructed with a nylon66 plastic shell and a PPS insert, both rated for fire resistance (V-0). It includes three gold-plated brass contacts, with a rated current of 13A and a rated voltage of 250V AC. The connector supports solder termination and has an insulation resistance of 2000MΩ. It is suitable for a temperature range of -25 to +85°C and is CE and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3Pos, Cable; Product Range Cliff Electronic Components - 04AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Cliff Electronic Components
04AC0286
Circular Connector, Plug, 3Pos, Cable; Product Range Cliff Electronic Components 04AC0286
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04AC0286
Product Name Circular Connector, Plug, 3Pos, Cable; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details