Cliff Electronic Components, Inc. Industrial Circular, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components FM686832

Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components - 49AC3739 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components
49AC3739
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components 49AC3739
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3739
Product Name Industrial Circular, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details