Cliff Electronic Components, Inc. Circular Cable Assy, 2Pos Plug, 5M; Connector Type A Cliff Electronic Components FM686822

Description
CIRCULAR CABLE ASSY, 2POS PLUG, 5M; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE ASSY, 2POS PLUG, 5M; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assy, 2Pos Plug, 5M; Connector Type A Cliff Electronic Components - 32AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Assy, 2Pos Plug, 5M; Connector Type A Cliff Electronic Components
32AC7290
Circular Cable Assy, 2Pos Plug, 5M; Connector Type A Cliff Electronic Components 32AC7290
CIRCULAR CABLE ASSY, 2POS PLUG, 5M; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE ASSY, 2POS PLUG, 5M; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC7290
Product Name Circular Cable Assy, 2Pos Plug, 5M; Connector Type A Cliff Electronic Components
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details