Cliff Electronic Components, Inc. Circular Conn, Plug, 9Pos, Cable; Product Range Cliff Electronic Components FM686819

Description
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 9Pos, Cable; Product Range Cliff Electronic Components - 08X1648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Cable; Product Range Cliff Electronic Components
08X1648
Circular Conn, Plug, 9Pos, Cable; Product Range Cliff Electronic Components 08X1648
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X1648
Product Name Circular Conn, Plug, 9Pos, Cable; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details