CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08X1638 |
| Product Name | Circular Conn, Rcpt, 5Pos, Panel; Product Range Cliff Electronic Components |
| Connector Type | Circular / Cylindrical Connectors |