Cliff Electronic Components, Inc. Circular Connector, Plug, 4Pos, Panel; Product Range Cliff Electronic Components FM686804

Description
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4Pos, Panel; Product Range Cliff Electronic Components - 08X1637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Panel; Product Range Cliff Electronic Components
08X1637
Circular Connector, Plug, 4Pos, Panel; Product Range Cliff Electronic Components 08X1637
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:CLIFFCON 68 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X1637
Product Name Circular Connector, Plug, 4Pos, Panel; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details