Cliff Electronic Components, Inc. Circular Conn, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components FM686802

Description
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components - 08X1635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components
08X1635
Circular Conn, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components 08X1635
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:Cliffcon 68 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X1635
Product Name Circular Conn, Rcpt, 2Pos, Panel; Product Range Cliff Electronic Components
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products