Cliff Electronic Components, Inc. Screened Din Conn, Receptacle, 8Pos, Pcb; No. Of Contacts Cliff Electronic Components FM6728

Description
SCREENED DIN CONN, RECEPTACLE, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes
Description
SCREENED DIN CONN, RECEPTACLE, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Din Conn, Receptacle, 8Pos, Pcb; No. Of Contacts Cliff Electronic Components - 05AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Screened Din Conn, Receptacle, 8Pos, Pcb; No. Of Contacts Cliff Electronic Components
05AC8403
Screened Din Conn, Receptacle, 8Pos, Pcb; No. Of Contacts Cliff Electronic Components 05AC8403
SCREENED DIN CONN, RECEPTACLE, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

SCREENED DIN CONN, RECEPTACLE, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC8403
Product Name Screened Din Conn, Receptacle, 8Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-6418-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details