Cliff Electronic Components, Inc. Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Cliff Electronic Components FM1285

Description
Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Cliff Electronic Components - 63W4054 - Newark, An Avnet Company
Chicago, IL, United States
Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Cliff Electronic Components
63W4054
Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Cliff Electronic Components 63W4054
Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4054
Product Name Speaker / Loudspeaker Audio Connector, Socket, 8, Panel Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details