Cliff Electronic Components, Inc. Speaker Connector, Jack, 4Pos, Cable; Product Range Cliff Electronic Components FM1255

Description
SPEAKER CONNECTOR, JACK, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, JACK, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Jack, 4Pos, Cable; Product Range Cliff Electronic Components - 63W4049 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Jack, 4Pos, Cable; Product Range Cliff Electronic Components
63W4049
Speaker Connector, Jack, 4Pos, Cable; Product Range Cliff Electronic Components 63W4049
SPEAKER CONNECTOR, JACK, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

SPEAKER CONNECTOR, JACK, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4049
Product Name Speaker Connector, Jack, 4Pos, Cable; Product Range Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products