Cliff Electronic Components, Inc. Power Out Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components FM12316

Description
POWER OUT CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
POWER OUT CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Out Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components - 85AC1798 - Newark, An Avnet Company
Chicago, IL, United States
Power Out Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components
85AC1798
Power Out Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components 85AC1798
POWER OUT CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER OUT CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1798
Product Name Power Out Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products