Cliff Electronic Components, Inc. Power In Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components FM12301

Description
POWER IN CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
POWER IN CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power In Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components - 85AC1796 - Newark, An Avnet Company
Chicago, IL, United States
Power In Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components
85AC1796
Power In Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components 85AC1796
POWER IN CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER IN CONN, PLUG, 20A, CABLE; Product Range:CLIFFCON-P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1796
Product Name Power In Conn, Plug, 20A, Cable; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details