Cliff Electronic Components, Inc. Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components FM1095

Description
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes
Datasheet
Description
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components - 99AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components
99AC9197
Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components 99AC9197
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes

AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9197
Product Name Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug connector - NPQH-D-Q6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details