Cliff Electronic Components, Inc. Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components FM1088

Description
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes
Datasheet
Description
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components - 99AC9196 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components
99AC9196
Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components 99AC9196
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes

AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metallised Plastic Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9196
Product Name Audio Conn, Mono, 6.35Mm, R/a Plug, 2Pos; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
HDMI Connectors - 2007435-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers