Cliff Electronic Components, Inc. Phone Stereo Plug, 6.5Mm, Cable; No. Of Contacts Cliff Electronic Components FM1046

Description
PHONE STEREO PLUG, 6.5MM, CABLE; No. of Contacts:-; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE STEREO PLUG, 6.5MM, CABLE; No. of Contacts:-; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Plug, 6.5Mm, Cable; No. Of Contacts Cliff Electronic Components - 17AC6991 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Plug, 6.5Mm, Cable; No. Of Contacts Cliff Electronic Components
17AC6991
Phone Stereo Plug, 6.5Mm, Cable; No. Of Contacts Cliff Electronic Components 17AC6991
PHONE STEREO PLUG, 6.5MM, CABLE; No. of Contacts:-; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONE STEREO PLUG, 6.5MM, CABLE; No. of Contacts:-; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6991
Product Name Phone Stereo Plug, 6.5Mm, Cable; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 2501163 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details