Cliff Electronic Components, Inc. Speaker Connector, Jack, 2Pos, Panel; Product Range Cliff Electronic Components FE6935

Description
SPEAKER CONNECTOR, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Composite Body RoHS Compliant: Yes
Description
SPEAKER CONNECTOR, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Composite Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Jack, 2Pos, Panel; Product Range Cliff Electronic Components - 72W1867 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Jack, 2Pos, Panel; Product Range Cliff Electronic Components
72W1867
Speaker Connector, Jack, 2Pos, Panel; Product Range Cliff Electronic Components 72W1867
SPEAKER CONNECTOR, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Composite Body RoHS Compliant: Yes

SPEAKER CONNECTOR, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Composite Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W1867
Product Name Speaker Connector, Jack, 2Pos, Panel; Product Range Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers