Cliff Electronic Components, Inc. Speaker Connector, Jack, 8Pos, Panel; Product Range Cliff Electronic Components FE6930

Description
SPEAKER CONNECTOR, JACK, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) BodyRoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, JACK, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Jack, 8Pos, Panel; Product Range Cliff Electronic Components - 72W1866 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Jack, 8Pos, Panel; Product Range Cliff Electronic Components
72W1866
Speaker Connector, Jack, 8Pos, Panel; Product Range Cliff Electronic Components 72W1866
SPEAKER CONNECTOR, JACK, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) BodyRoHS Compliant: Yes

SPEAKER CONNECTOR, JACK, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W1866
Product Name Speaker Connector, Jack, 8Pos, Panel; Product Range Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products