Cliff Electronic Components, Inc. Speaker Cable, Plug, 6.35Mm, Black; Connector To Connector Cliff Electronic Components FD72082

Description
SPEAKER CABLE, PLUG, 6.35MM, BLACK; Connector to Connector:6.35mm (1/4") Mono Jack Plug to 6.35mm (1/4") Mono Jack Plug; Cable Length - Imperial:4.92ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SPEAKER CABLE, PLUG, 6.35MM, BLACK; Connector to Connector:6.35mm (1/4") Mono Jack Plug to 6.35mm (1/4") Mono Jack Plug; Cable Length - Imperial:4.92ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable, Plug, 6.35Mm, Black; Connector To Connector Cliff Electronic Components - 05AC8354 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Cable, Plug, 6.35Mm, Black; Connector To Connector Cliff Electronic Components
05AC8354
Speaker Cable, Plug, 6.35Mm, Black; Connector To Connector Cliff Electronic Components 05AC8354
SPEAKER CABLE, PLUG, 6.35MM, BLACK; Connector to Connector:6.35mm (1/4") Mono Jack Plug to 6.35mm (1/4") Mono Jack Plug; Cable Length - Imperial:4.92ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CABLE, PLUG, 6.35MM, BLACK; Connector to Connector:6.35mm (1/4") Mono Jack Plug to 6.35mm (1/4") Mono Jack Plug; Cable Length - Imperial:4.92ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05AC8354
Product Name Speaker Cable, Plug, 6.35Mm, Black; Connector To Connector Cliff Electronic Components
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6019A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details