Cliff Electronic Components, Inc. Mini Crocodile Clip Set, Black/red; Connector Type Cliff Electronic Components FCR7960RB

Description
MINI CROCODILE CLIP SET, BLACK/RED; Connector Type:Mini Crocodile Clip; Current Rating:15A; Jaw Opening Max:12mm; Insulator Colour:Black, Red; Product Range:CRC/02 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
MINI CROCODILE CLIP SET, BLACK/RED; Connector Type:Mini Crocodile Clip; Current Rating:15A; Jaw Opening Max:12mm; Insulator Colour:Black, Red; Product Range:CRC/02 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Crocodile Clip Set, Black/red; Connector Type Cliff Electronic Components - 82AC2849 - Newark, An Avnet Company
Chicago, IL, United States
Mini Crocodile Clip Set, Black/red; Connector Type Cliff Electronic Components
82AC2849
Mini Crocodile Clip Set, Black/red; Connector Type Cliff Electronic Components 82AC2849
MINI CROCODILE CLIP SET, BLACK/RED; Connector Type:Mini Crocodile Clip; Current Rating:15A; Jaw Opening Max:12mm; Insulator Colour:Black, Red; Product Range:CRC/02 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MINI CROCODILE CLIP SET, BLACK/RED; Connector Type:Mini Crocodile Clip; Current Rating:15A; Jaw Opening Max:12mm; Insulator Colour:Black, Red; Product Range:CRC/02 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC2849
Product Name Mini Crocodile Clip Set, Black/red; Connector Type Cliff Electronic Components
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details