Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components FCR7366Y

Description
CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components - 02AH3370 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components
02AH3370
Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components 02AH3370
CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3370
Product Name Conn, Banana, Plug, 10A, Solder, Yel; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details