Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components FCR7366L

Description
CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components - 02AH3368 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components
02AH3368
Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components 02AH3368
CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3368
Product Name Conn, Banana, Plug, 10A, Solder, Blu; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details